TE Connectivity Through Hole Resistors LR2F2K2

Description
2.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR2F2K2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR2F2K2TB-ND
Through Hole Resistors 1712-LR2F2K2TB-ND
2.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

2.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR2F2K2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR2F2K2CT-ND
Through Hole Resistors 1712-LR2F2K2CT-ND
RES 2.2K OHM 1% 3/4W AXIAL

RES 2.2K OHM 1% 3/4W AXIAL

Buy Now Datasheet
0.75W 350V Resistor - 53-LR2F2K2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W 350V Resistor
53-LR2F2K2
0.75W 350V Resistor 53-LR2F2K2
2.2kR Metal Film Resistor, 0.75W, 350V, 1% Tol, Axial Product overview: LR2F2K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR2F2K2 can be used for catalog matching and distributor lookup.

2.2kR Metal Film Resistor, 0.75W, 350V, 1% Tol, Axial Product overview: LR2F2K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR2F2K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thin Film Resistor, Lr Series, 2.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8084 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 2.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8084
Through Hole Thin Film Resistor, Lr Series, 2.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8084
Through Hole Thin Film Resistor, LR Series, 2.2 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 2.2 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-LR2F2K2TB-ND 53-LR2F2K2 95W8084
Product Name Through Hole Resistors 0.75W 350V Resistor Through Hole Thin Film Resistor, Lr Series, 2.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details