TE Connectivity Resistors - Through Hole Resistors LR2F27K

Description
Win Source Part Number: 1034899-LR2F27K Category: Resistors>Through Hole Resistors Series: LR, Neohm Package: Tape & Box (TB) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Metal Film Number of Terminations: 2 Resistance: 27 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.138" Dia x 0.382" L (3.50mm x 9.70mm) Alternative Parts (Cross-Reference): RNF14FTD24K9; CFR16J27K; CFR200J27K; CF12JT27K0; CFM14JT27K0; RR01J27KTB; SFR16S0002492FR500; SFR16S0002432FR500; MFR-25FRF52-24K9; SFR16S0002672FR500; MFR-25FRF52-27K41622 722-1; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1622722-1-ND,1622722 -1 Base Product Number: LR2F
Request a Quote Datasheet
Description
Win Source Part Number: 1034899-LR2F27K Category: Resistors>Through Hole Resistors Series: LR, Neohm Package: Tape & Box (TB) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Metal Film Number of Terminations: 2 Resistance: 27 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.138" Dia x 0.382" L (3.50mm x 9.70mm) Alternative Parts (Cross-Reference): RNF14FTD24K9; CFR16J27K; CFR200J27K; CF12JT27K0; CFM14JT27K0; RR01J27KTB; SFR16S0002492FR500; SFR16S0002432FR500; MFR-25FRF52-24K9; SFR16S0002672FR500; MFR-25FRF52-27K41622 722-1; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1622722-1-ND,1622722 -1 Base Product Number: LR2F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1034899-LR2F27K
Resistors - Through Hole Resistors 1034899-LR2F27K
Win Source Part Number: 1034899-LR2F27K Category: Resistors>Through Hole Resistors Series: LR, Neohm Package: Tape & Box (TB) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Metal Film Number of Terminations: 2 Resistance: 27 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.138" Dia x 0.382" L (3.50mm x 9.70mm) Alternative Parts (Cross-Reference): RNF14FTD24K9; CFR16J27K; CFR200J27K; CF12JT27K0; CFM14JT27K0; RR01J27KTB; SFR16S0002492FR500; SFR16S0002432FR500; MFR-25FRF52-24K9; SFR16S0002672FR500; MFR-25FRF52-27K41622 722-1; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1622722-1-ND,1622722 -1 Base Product Number: LR2F

Win Source Part Number: 1034899-LR2F27K
Category: Resistors>Through Hole Resistors
Series: LR, Neohm
Package: Tape & Box (TB)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 27 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.138" Dia x 0.382" L (3.50mm x 9.70mm)
Alternative Parts (Cross-Reference): RNF14FTD24K9; CFR16J27K; CFR200J27K; CF12JT27K0; CFM14JT27K0; RR01J27KTB; SFR16S0002492FR500; SFR16S0002432FR500; MFR-25FRF52-24K9; SFR16S0002672FR500; MFR-25FRF52-27K41622722-1;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1622722-1-ND,1622722-1
Base Product Number: LR2F

Buy Now Datasheet
Through-Hole 0.75W 27000ohm 350V Resistor - 53-LR2F27K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.75W 27000ohm 350V Resistor
53-LR2F27K
Through-Hole 0.75W 27000ohm 350V Resistor 53-LR2F27K
Fixed Resistor, Metal Film, 0.75W, 27000ohm, 350V, 1% +/-Tol, 100ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR2F27K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.75W, 27000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.75W, 27000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR2F27K can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.75W, 27000ohm, 350V, 1% +/-Tol, 100ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR2F27K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.75W, 27000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.75W, 27000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR2F27K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - LR2F27K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F27K-ND
Through Hole Resistors LR2F27K-ND
27 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

27 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 27 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8098 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 27 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8098
Through Hole Thin Film Resistor, Lr Series, 27 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8098
Through Hole Thin Film Resistor, LR Series, 27 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 27 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1034899-LR2F27K 53-LR2F27K LR2F27K-ND 95W8098
Product Name Resistors - Through Hole Resistors Through-Hole 0.75W 27000ohm 350V Resistor Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 27 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Resistance Range 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details