TE Connectivity Through Hole Resistors LR2F220K

Description
220 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F220K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F220K-ND
Through Hole Resistors LR2F220K-ND
220 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

220 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 220 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R6941 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 220 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R6941
Through Hole Thin Film Resistor, Lr Series, 220 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R6941
Through Hole Thin Film Resistor, LR Series, 220 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 220 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR2F220K-ND 20R6941
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 220 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details