TE Connectivity Through Hole Resistors LR2F1K3

Description
1.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F1K3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F1K3-ND
Through Hole Resistors LR2F1K3-ND
1.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

1.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 1.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8050 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 1.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8050
Through Hole Thin Film Resistor, Lr Series, 1.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8050
Through Hole Thin Film Resistor, LR Series, 1.3 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 1.3 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 1.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 21R4860 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 1.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
21R4860
Through Hole Thin Film Resistor, Lr Series, 1.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 21R4860
Through Hole Thin Film Resistor, LR Series, 1.3 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 1.3 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LR2F1K3-ND 95W8050 21R4860
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 1.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Through Hole Thin Film Resistor, Lr Series, 1.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details