TE Connectivity Through Hole Resistors LR2F1K2

Description
RES 1.2K OHM 1% 3/4W AXIAL
Request a Quote Datasheet
Description
RES 1.2K OHM 1% 3/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR2F1K2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR2F1K2CT-ND
Through Hole Resistors 1712-LR2F1K2CT-ND
RES 1.2K OHM 1% 3/4W AXIAL

RES 1.2K OHM 1% 3/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR2F1K2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR2F1K2TB-ND
Through Hole Resistors 1712-LR2F1K2TB-ND
1.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

1.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 1.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8049 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 1.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8049
Through Hole Thin Film Resistor, Lr Series, 1.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8049
Through Hole Thin Film Resistor, LR Series, 1.2 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 1.2 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-LR2F1K2CT-ND 95W8049
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 1.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers