TE Connectivity Through Hole Resistors LR2F13K

Description
13 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
13 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F13K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F13K-ND
Through Hole Resistors LR2F13K-ND
13 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

13 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 13 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R6915 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 13 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R6915
Through Hole Thin Film Resistor, Lr Series, 13 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R6915
Through Hole Thin Film Resistor, LR Series, 13 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 13 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR2F13K-ND 20R6915
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 13 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details