TE Connectivity Through Hole Resistors LR2F11R

Description
11 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
11 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F11R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F11R-ND
Through Hole Resistors LR2F11R-ND
11 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

11 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 11 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8060 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 11 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8060
Through Hole Thin Film Resistor, Lr Series, 11 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8060
Through Hole Thin Film Resistor, LR Series, 11 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 11 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR2F11R-ND 95W8060
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 11 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details