TE Connectivity Through Hole Resistors LR2F10K

Description
RES 10K OHM 1% 3/4W AXIAL
Request a Quote Datasheet
Description
RES 10K OHM 1% 3/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR2F10KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR2F10KCT-ND
Through Hole Resistors 1712-LR2F10KCT-ND
RES 10K OHM 1% 3/4W AXIAL

RES 10K OHM 1% 3/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR2F10KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR2F10KTB-ND
Through Hole Resistors 1712-LR2F10KTB-ND
10 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.75W 350V Resistor - 53-LR2F10K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W 350V Resistor
53-LR2F10K
0.75W 350V Resistor 53-LR2F10K
10kR 1% 0.75W Metal Film Resistor, Axial, 350V Product overview: LR2F10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR2F10K can be used for catalog matching and distributor lookup.

10kR 1% 0.75W Metal Film Resistor, Axial, 350V Product overview: LR2F10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR2F10K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thin Film Resistor, Lr Series, 10 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8055 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 10 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8055
Through Hole Thin Film Resistor, Lr Series, 10 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8055
Through Hole Thin Film Resistor, LR Series, 10 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 10 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-LR2F10KCT-ND 53-LR2F10K 95W8055
Product Name Through Hole Resistors 0.75W 350V Resistor Through Hole Thin Film Resistor, Lr Series, 10 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers