TE Connectivity Through Hole Resistors LR2F100K

Description
RES 100K OHM 1% 3/4W AXIAL
Request a Quote Datasheet
Description
RES 100K OHM 1% 3/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR2F100KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR2F100KCT-ND
Through Hole Resistors 1712-LR2F100KCT-ND
RES 100K OHM 1% 3/4W AXIAL

RES 100K OHM 1% 3/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR2F100KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR2F100KTB-ND
Through Hole Resistors 1712-LR2F100KTB-ND
100 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

100 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 100K, 0.75W, Metal Film, Axial; Resistance Neohm Te Connectivity - 20R6905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.75W, Metal Film, Axial; Resistance Neohm Te Connectivity
20R6905
Res, 100K, 0.75W, Metal Film, Axial; Resistance Neohm Te Connectivity 20R6905
RES, 100K, 0.75W, METAL FILM, AXIAL; Resistance:100kohm; Product Range:LR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 100K, 0.75W, METAL FILM, AXIAL; Resistance:100kohm; Product Range:LR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-LR2F100KCT-ND 20R6905
Product Name Through Hole Resistors Res, 100K, 0.75W, Metal Film, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details