TE Connectivity Through Hole Resistors LR1LJR56

Description
RES 0.56 OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 0.56 OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1LJR56CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1LJR56CT-ND
Through Hole Resistors 1712-LR1LJR56CT-ND
RES 0.56 OHM 5% 1/2W AXIAL

RES 0.56 OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1LJR56TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1LJR56TB-ND
Through Hole Resistors 1712-LR1LJR56TB-ND
560 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

560 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 0.56 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8045 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 0.56 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8045
Through Hole Thin Film Resistor, Lr Series, 0.56 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8045
Through Hole Thin Film Resistor, LR Series, 0.56 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 0.56 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 0.56 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70063820
Resistor;Metal Film;Res 0.56 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70063820
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 1712-LR1LJR56CT-ND 95W8045 70063820
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 0.56 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 0.56 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Resistance Range 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details