TE Connectivity Through Hole Resistors LR1LJR33

Description
330 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
330 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105966CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105966CT-ND
Through Hole Resistors A105966CT-ND
330 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

330 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105966TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105966TB-ND
Through Hole Resistors A105966TB-ND
330 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

330 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 135516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135516
Through Hole Resistors 135516
TE Connectivity LR1LJR33 Resistor

TE Connectivity LR1LJR33 Resistor

Supplier's Site
Through Hole Resistors - 135516P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135516P
Through Hole Resistors 135516P
Metal film resistor,R33 0.5W

Metal film resistor,R33 0.5W

Supplier's Site
Through Hole Resistors - 1354417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1354417
Through Hole Resistors 1354417
TE Connectivity LR1LJR33 Resistor

TE Connectivity LR1LJR33 Resistor

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 0.33 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8043 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 0.33 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8043
Through Hole Thin Film Resistor, Lr Series, 0.33 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8043
Through Hole Thin Film Resistor, LR Series, 0.33 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 0.33 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105966CT-ND 135516 135516P 95W8043
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 0.33 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details