TE Connectivity LR1LJR10 Resistor
Metal film resistor,R10 0.5W
TE Connectivity LR1LJR10 Resistor
100 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
100 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RES, METAL FILM, 0R1, 5%, 350V, AXIAL; Resistance:0.1ohm; Product Range:LR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 135487 | 135487P | A105964CT-ND | 95W8040 | 70063937 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, Metal Film, 0R1, 5%, 350V, Axial; Resistance Te Connectivity | Resistor;Metal Film;Res 0.1 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts |