TE Connectivity Through Hole Resistors LR1F910R

Description
Metal film resistor,910R 0.6W
Request a Quote Datasheet
Description
Metal film resistor,910R 0.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 148499P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148499P
Through Hole Resistors 148499P
Metal film resistor,910R 0.6W

Metal film resistor,910R 0.6W

Supplier's Site
Through Hole Resistors - 1638551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638551
Through Hole Resistors 1638551
TE Connectivity LR1F910R Resistor

TE Connectivity LR1F910R Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F910RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F910RCT-ND
Through Hole Resistors 1712-LR1F910RCT-ND
RES 910 OHM 1% 0.6W AXIAL

RES 910 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F910RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F910RTB-ND
Through Hole Resistors 1712-LR1F910RTB-ND
910 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

910 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 910 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8039 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 910 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8039
Through Hole Thin Film Resistor, Lr Series, 910 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8039
Through Hole Thin Film Resistor, LR Series, 910 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 910 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 910 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial - 70063466 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 910 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063466
Resistor;Metal Film;Res 910 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063466
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 148499P 1638551 1712-LR1F910RCT-ND 95W8039 70063466
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 910 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 910 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Resistance Range 910 ohms 910 ohms 910 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm Thin Film (Chip) MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details