RES 82K OHM 1% 0.6W AXIAL
82 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
TE Connectivity LR1F82K Resistor
Metal film resistor,82K 0.6W
TE Connectivity LR1F82K Resistor
82kR 1% 0.6W Metal Film Resistor, Axial, 350V Product overview: LR1F82K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F82K can be used for catalog matching and distributor lookup.
Through Hole Thin Film Resistor, LR Series, 82 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-LR1F82KCT-ND | 148950 | 148950P | 53-LR1F82K | 95W8026 | 70063463 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 0.6W 350V Resistor | Through Hole Thin Film Resistor, Lr Series, 82 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity | Resistor;Metal Film;Res 82 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | General Use | ||||
| Technology / Construction | MetalFilm | Metal film | METAL FILM | Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |