TE Connectivity Through Hole Resistors LR1F75K

Description
TE Connectivity LR1F75K Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F75K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 148944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148944
Through Hole Resistors 148944
TE Connectivity LR1F75K Resistor

TE Connectivity LR1F75K Resistor

Supplier's Site
Through Hole Resistors - 148944P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148944P
Through Hole Resistors 148944P
Metal film resistor,75K 0.6W

Metal film resistor,75K 0.6W

Supplier's Site
Through Hole Resistors - 1638548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638548
Through Hole Resistors 1638548
TE Connectivity LR1F75K Resistor

TE Connectivity LR1F75K Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F75KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F75KTB-ND
Through Hole Resistors 1712-LR1F75KTB-ND
75 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

75 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F75KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F75KCT-ND
Through Hole Resistors 1712-LR1F75KCT-ND
RES 75K OHM 1% 0.6W AXIAL

RES 75K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 75 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063458
Resistor;Metal Film;Res 75 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063458
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 75 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8019 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 75 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8019
Through Hole Thin Film Resistor, Lr Series, 75 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8019
Through Hole Thin Film Resistor, LR Series, 75 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 75 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 148944 148944P 1712-LR1F75KTB-ND 70063458 95W8019
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 75 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 75 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 75000 ohms 75000 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers