TE Connectivity Through Hole Resistors LR1F750R

Description
TE Connectivity LR1F750R Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F750R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 148477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148477
Through Hole Resistors 148477
TE Connectivity LR1F750R Resistor

TE Connectivity LR1F750R Resistor

Supplier's Site
Through Hole Resistors - 148477P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148477P
Through Hole Resistors 148477P
Metal film resistor,750R 0.6W

Metal film resistor,750R 0.6W

Supplier's Site
Through Hole Resistors - 1613764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613764
Through Hole Resistors 1613764
TE Connectivity LR1F750R Resistor

TE Connectivity LR1F750R Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F750RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F750RCT-ND
Through Hole Resistors 1712-LR1F750RCT-ND
RES 750 OHM 1% 0.6W AXIAL

RES 750 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F750RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F750RTB-ND
Through Hole Resistors 1712-LR1F750RTB-ND
750 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

750 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 750 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8021 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 750 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8021
Through Hole Thin Film Resistor, Lr Series, 750 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8021
Through Hole Thin Film Resistor, LR Series, 750 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 750 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 148477 148477P 1712-LR1F750RCT-ND 95W8021
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 750 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction Metal film MetalFilm Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 750 ohms 750 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers