68 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES 68K OHM 1% 0.6W AXIAL
TE Connectivity LR1F68K Resistor
Metal film resistor,68K 0.6W
TE Connectivity LR1F68K Resistor
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
Through Hole Thin Film Resistor, LR Series, 68 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-LR1F68KTB-ND | 148938 | 148938P | 70063452 | 95W8011 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Metal Film;Res 68 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial | Through Hole Thin Film Resistor, Lr Series, 68 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | Thin Film (Chip) | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leads | ThroughHole; Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % |