TE Connectivity Through Hole Resistors LR1F5R1

Description
5.1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
5.1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F5R1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F5R1TB-ND
Through Hole Resistors 1712-LR1F5R1TB-ND
5.1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

5.1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F5R1CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F5R1CT-ND
Through Hole Resistors 1712-LR1F5R1CT-ND
RES 5.1 OHM 1% 0.6W AXIAL

RES 5.1 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 150739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
150739
Through Hole Resistors 150739
TE Connectivity LR1F5R1 Resistor

TE Connectivity LR1F5R1 Resistor

Supplier's Site
Through Hole Resistors - 150739P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
150739P
Through Hole Resistors 150739P
Metal film resistor,5R1 0.6W

Metal film resistor,5R1 0.6W

Supplier's Site
Through Hole Resistors - 1638546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638546
Through Hole Resistors 1638546
TE Connectivity LR1F5R1 Resistor

TE Connectivity LR1F5R1 Resistor

Supplier's Site
Resistor;Metal Film;Res 5.1 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial - 70063593 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 5.1 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063593
Resistor;Metal Film;Res 5.1 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063593
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 5.1 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7978 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 5.1 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7978
Through Hole Thin Film Resistor, Lr Series, 5.1 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7978
Through Hole Thin Film Resistor, LR Series, 5.1 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 5.1 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-LR1F5R1TB-ND 150739 150739P 70063593 95W7978
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 5.1 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 5.1 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details