TE Connectivity Through Hole Resistors LR1F5K6

Description
RES 5.6K OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 5.6K OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F5K6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F5K6CT-ND
Through Hole Resistors 1712-LR1F5K6CT-ND
RES 5.6K OHM 1% 0.6W AXIAL

RES 5.6K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F5K6TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F5K6TB-ND
Through Hole Resistors 1712-LR1F5K6TB-ND
5.6 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

5.6 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.6W 5600ohm 350V Resistor - 53-LR1F5K6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 5600ohm 350V Resistor
53-LR1F5K6
Through-Hole 0.6W 5600ohm 350V Resistor 53-LR1F5K6
Fixed Resistor, Metal Film, 0.6W, 5600ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F5K6 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 5600ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 5600ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F5K6 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.6W, 5600ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F5K6 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 5600ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 5600ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F5K6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 148679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148679
Through Hole Resistors 148679
TE Connectivity LR1F5K6 Resistor

TE Connectivity LR1F5K6 Resistor

Supplier's Site
Through Hole Resistors - 148679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148679P
Through Hole Resistors 148679P
Metal film resistor,5K6 0.6W

Metal film resistor,5K6 0.6W

Supplier's Site
Through Hole Resistors - 1616016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616016
Through Hole Resistors 1616016
TE Connectivity LR1F5K6 Resistor

TE Connectivity LR1F5K6 Resistor

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 5.6 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063445
Resistor;Metal Film;Res 5.6 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063445
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 5.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7977 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 5.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7977
Through Hole Thin Film Resistor, Lr Series, 5.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7977
Through Hole Thin Film Resistor, LR Series, 5.6 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 5.6 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-LR1F5K6CT-ND 53-LR1F5K6 148679 148679P 70063445 95W7977
Product Name Through Hole Resistors Through-Hole 0.6W 5600ohm 350V Resistor Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 5.6 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 5.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details