TE Connectivity Through Hole Thin Film Resistor, Lr Series, 590 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity LR1F590R

Description
Through Hole Thin Film Resistor, LR Series, 590 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Thin Film Resistor, LR Series, 590 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Through Hole Thin Film Resistor, Lr Series, 590 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7996 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 590 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7996
Through Hole Thin Film Resistor, Lr Series, 590 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7996
Through Hole Thin Film Resistor, LR Series, 590 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 590 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95W7996
Product Name Through Hole Thin Film Resistor, Lr Series, 590 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details