TE Connectivity LR1F56R Resistor
Metal film resistor,56R 0.6W
TE Connectivity LR1F56R Resistor
RES 56 OHM 1% 0.6W AXIAL
56 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
RES, 56R, 0.6W, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 148196 | 148196P | 1712-LR1F56RCT-ND | 70063443 | 69AH0637 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Metal Film;Res 56 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial | Res, 56R, 0.6W, Metal Film Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | ||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |