TE Connectivity Through Hole Resistors LR1F56K

Description
TE Connectivity LR1F56K Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F56K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 148916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148916
Through Hole Resistors 148916
TE Connectivity LR1F56K Resistor

TE Connectivity LR1F56K Resistor

Supplier's Site
Through Hole Resistors - 148916P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148916P
Through Hole Resistors 148916P
Metal film resistor,56K 0.6W

Metal film resistor,56K 0.6W

Supplier's Site
Through Hole Resistors - 1614629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614629
Through Hole Resistors 1614629
TE Connectivity LR1F56K Resistor

TE Connectivity LR1F56K Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F56KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F56KTB-ND
Through Hole Resistors 1712-LR1F56KTB-ND
56 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

56 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F56KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F56KCT-ND
Through Hole Resistors 1712-LR1F56KCT-ND
RES 56K OHM 1% 0.6W AXIAL

RES 56K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through-Hole 0.6W 56000ohm 350V Resistor - 53-LR1F56K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 56000ohm 350V Resistor
53-LR1F56K
Through-Hole 0.6W 56000ohm 350V Resistor 53-LR1F56K
Fixed Resistor, Metal Film, 0.6W, 56000ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F56K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 56000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 56000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F56K can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.6W, 56000ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F56K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 56000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 56000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F56K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Metal Film;Res 56 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial - 70063442 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 56 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063442
Resistor;Metal Film;Res 56 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063442
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 56 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7989 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 56 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7989
Through Hole Thin Film Resistor, Lr Series, 56 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7989
Through Hole Thin Film Resistor, LR Series, 56 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 56 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 148916 148916P 1712-LR1F56KTB-ND 53-LR1F56K 70063442 95W7989
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 0.6W 56000ohm 350V Resistor Resistor;Metal Film;Res 56 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 56 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 56000 ohms 56000 ohms 56000 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details