TE Connectivity Through Hole Resistors LR1F560R

Description
560 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F560RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F560RTB-ND
Through Hole Resistors 1712-LR1F560RTB-ND
560 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

560 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F560RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F560RCT-ND
Through Hole Resistors 1712-LR1F560RCT-ND
RES 560 OHM 1% 0.6W AXIAL

RES 560 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 148449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148449
Through Hole Resistors 148449
TE Connectivity LR1F560R Resistor

TE Connectivity LR1F560R Resistor

Supplier's Site
Through Hole Resistors - 148449P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148449P
Through Hole Resistors 148449P
Metal film resistor,560R 0.6W

Metal film resistor,560R 0.6W

Supplier's Site
Through Hole Resistors - 1616105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616105
Through Hole Resistors 1616105
TE Connectivity LR1F560R Resistor

TE Connectivity LR1F560R Resistor

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 560 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7993 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 560 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7993
Through Hole Thin Film Resistor, Lr Series, 560 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7993
Through Hole Thin Film Resistor, LR Series, 560 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 560 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 560 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial - 70063441 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 560 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063441
Resistor;Metal Film;Res 560 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063441
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-LR1F560RTB-ND 148449 148449P 95W7993 70063441
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 560 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 560 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers