Fixed Resistor, Metal Film, 0.6W, 510ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F510R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 510ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 510ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F510R can be used for catalog matching and distributor lookup.
RES 510 OHM 1% 0.6W AXIAL
510 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
TE Connectivity LR1F510R Resistor
TE Connectivity LR1F510R Resistor
Metal film resistor,510R 0.6W
Through Hole Thin Film Resistor, LR Series, 510 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-LR1F510R | 1712-LR1F510RCT-ND | 148433 | 148433P | 95W7984 | 70063437 |
| Product Name | Through-Hole 0.6W 510ohm 350V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Thin Film Resistor, Lr Series, 510 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity | Resistor;Metal Film;Res 510 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial |
| Technology / Construction | METAL FILM | MetalFilm | Metal film | Thin Film (Chip) | MetalFilm | |
| Resistance Range | 510 ohms | 510 ohms | 510 ohms | 510 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Operating DC Voltage | 350 volts | |||||
| Operating AC Voltage | 350 volts |