TE Connectivity Through Hole Resistors LR1F4R7

Description
RES 4.7 OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 4.7 OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F4R7CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F4R7CT-ND
Through Hole Resistors 1712-LR1F4R7CT-ND
RES 4.7 OHM 1% 0.6W AXIAL

RES 4.7 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F4R7TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F4R7TB-ND
Through Hole Resistors 1712-LR1F4R7TB-ND
4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 150723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
150723
Through Hole Resistors 150723
TE Connectivity LR1F4R7 Resistor

TE Connectivity LR1F4R7 Resistor

Supplier's Site
Through Hole Resistors - 150723P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
150723P
Through Hole Resistors 150723P
Metal film resistor,4R7 0.6W

Metal film resistor,4R7 0.6W

Supplier's Site
Through Hole Resistors - 1638545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638545
Through Hole Resistors 1638545
TE Connectivity LR1F4R7 Resistor

TE Connectivity LR1F4R7 Resistor

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 4.7 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7954 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 4.7 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7954
Through Hole Thin Film Resistor, Lr Series, 4.7 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7954
Through Hole Thin Film Resistor, LR Series, 4.7 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 4.7 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-LR1F4R7CT-ND 150723 150723P 95W7954
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 4.7 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers