TE Connectivity Through Hole Resistors LR1F4M7

Description
RES 4.7M OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 4.7M OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F4M7CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F4M7CT-ND
Through Hole Resistors 1712-LR1F4M7CT-ND
RES 4.7M OHM 1% 0.6W AXIAL

RES 4.7M OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F4M7TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F4M7TB-ND
Through Hole Resistors 1712-LR1F4M7TB-ND
4.7 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

4.7 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.6W 4700000ohm 350V Resistor - 53-LR1F4M7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 4700000ohm 350V Resistor
53-LR1F4M7
Through-Hole 0.6W 4700000ohm 350V Resistor 53-LR1F4M7
Fixed Resistor, Metal Film, 0.6W, 4700000ohm, 350V, 1% +/-Tol, 100ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F4M7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 4700000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 4700000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F4M7 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.6W, 4700000ohm, 350V, 1% +/-Tol, 100ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F4M7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 4700000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 4700000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F4M7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thin Film Resistor, Lr Series, 4.7 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7952 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 4.7 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7952
Through Hole Thin Film Resistor, Lr Series, 4.7 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7952
Through Hole Thin Film Resistor, LR Series, 4.7 Mohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 4.7 Mohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-LR1F4M7CT-ND 53-LR1F4M7 95W7952
Product Name Through Hole Resistors Through-Hole 0.6W 4700000ohm 350V Resistor Through Hole Thin Film Resistor, Lr Series, 4.7 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details