TE Connectivity Resistors - Through Hole Resistors LR1F47R

Description
Win Source Part Number: 998700-LR1F47R Category: Resistors>Through Hole Resistors Series: LR, Neohm Package: Tape & Box (TB) Standard Package: 12,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 47 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1622489-1-ND,1622489 -1 Base Product Number: LR1F
Request a Quote Datasheet
Description
Win Source Part Number: 998700-LR1F47R Category: Resistors>Through Hole Resistors Series: LR, Neohm Package: Tape & Box (TB) Standard Package: 12,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 47 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1622489-1-ND,1622489 -1 Base Product Number: LR1F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
998700-LR1F47R
Resistors - Through Hole Resistors 998700-LR1F47R
Win Source Part Number: 998700-LR1F47R Category: Resistors>Through Hole Resistors Series: LR, Neohm Package: Tape & Box (TB) Standard Package: 12,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 47 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1622489-1-ND,1622489 -1 Base Product Number: LR1F

Win Source Part Number: 998700-LR1F47R
Category: Resistors>Through Hole Resistors
Series: LR, Neohm
Package: Tape & Box (TB)
Standard Package: 12,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 47 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1622489-1-ND,1622489-1
Base Product Number: LR1F

Buy Now Datasheet
Through Hole Resistors - 148174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148174
Through Hole Resistors 148174
TE Connectivity LR1F47R Resistor

TE Connectivity LR1F47R Resistor

Supplier's Site
Through Hole Resistors - 148174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148174P
Through Hole Resistors 148174P
Metal film resistor,47R 0.6W

Metal film resistor,47R 0.6W

Supplier's Site
Through Hole Resistors - 1638544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638544
Through Hole Resistors 1638544
TE Connectivity LR1F47R Resistor

TE Connectivity LR1F47R Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F47RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F47RCT-ND
Through Hole Resistors 1712-LR1F47RCT-ND
RES 47 OHM 1% 0.6W AXIAL

RES 47 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F47RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F47RTB-ND
Through Hole Resistors 1712-LR1F47RTB-ND
47 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

47 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.6W 47ohm 350V Resistor - 53-LR1F47R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 47ohm 350V Resistor
53-LR1F47R
Through-Hole 0.6W 47ohm 350V Resistor 53-LR1F47R
Fixed Resistor, Metal Film, 0.6W, 47ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 47ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 47ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F47R can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.6W, 47ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 47ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 47ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F47R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thin Film Resistor, Lr Series, 47 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 73K3330 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 47 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
73K3330
Through Hole Thin Film Resistor, Lr Series, 47 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 73K3330
Through Hole Thin Film Resistor, LR Series, 47 ohm, 600 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 47 ohm, 600 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet
Through Hole Thin Film Resistor, Lr Series, 47 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7968 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 47 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7968
Through Hole Thin Film Resistor, Lr Series, 47 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7968
Through Hole Thin Film Resistor, LR Series, 47 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 47 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 47 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
70063433
Resistor;Metal Film;Res 47 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial 70063433
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 998700-LR1F47R 148174 148174P 1712-LR1F47RCT-ND 53-LR1F47R 73K3330 95W7968 70063433
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 0.6W 47ohm 350V Resistor Through Hole Thin Film Resistor, Lr Series, 47 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity Through Hole Thin Film Resistor, Lr Series, 47 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 47 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
Technology / Construction MetalFilm Metal film MetalFilm METAL FILM Thin Film (Chip) Thin Film (Chip) MetalFilm
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details