TE Connectivity Through Hole Resistors LR1F47K5

Description
RES 47.5K OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 47.5K OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F47K5CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F47K5CT-ND
Through Hole Resistors 1712-LR1F47K5CT-ND
RES 47.5K OHM 1% 0.6W AXIAL

RES 47.5K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F47K5TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F47K5TB-ND
Through Hole Resistors 1712-LR1F47K5TB-ND
47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 47.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7967 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 47.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7967
Through Hole Thin Film Resistor, Lr Series, 47.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7967
Through Hole Thin Film Resistor, LR Series, 47.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 47.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-LR1F47K5CT-ND 95W7967
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 47.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers