TE Connectivity Resistors - Through Hole Resistors LR1F47K

Description
Win Source Part Number: 1123272-LR1F47K Category: Resistors>Through Hole Resistors Series: LR, Neohm Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) Alternative Parts (Cross-Reference): 1622488-1; 16224881; LR1F 47K; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: A105961CT,16224881,1 622488-1,1622488-1-N D,A105961TR-ND,A1059 61TB,A105961TR Base Product Number: LR1F
Request a Quote Datasheet
Description
Win Source Part Number: 1123272-LR1F47K Category: Resistors>Through Hole Resistors Series: LR, Neohm Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) Alternative Parts (Cross-Reference): 1622488-1; 16224881; LR1F 47K; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: A105961CT,16224881,1 622488-1,1622488-1-N D,A105961TR-ND,A1059 61TB,A105961TR Base Product Number: LR1F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1123272-LR1F47K
Resistors - Through Hole Resistors 1123272-LR1F47K
Win Source Part Number: 1123272-LR1F47K Category: Resistors>Through Hole Resistors Series: LR, Neohm Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) Alternative Parts (Cross-Reference): 1622488-1; 16224881; LR1F 47K; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: A105961CT,16224881,1 622488-1,1622488-1-N D,A105961TR-ND,A1059 61TB,A105961TR Base Product Number: LR1F

Win Source Part Number: 1123272-LR1F47K
Category: Resistors>Through Hole Resistors
Series: LR, Neohm
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 47 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm)
Alternative Parts (Cross-Reference): 1622488-1; 16224881; LR1F 47K;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: A105961CT,16224881,1622488-1,1622488-1-ND,A105961TR-ND,A105961TB,A105961TR
Base Product Number: LR1F

Buy Now Datasheet
0.6W 350V Resistor - 53-LR1F47K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W 350V Resistor
53-LR1F47K
0.6W 350V Resistor 53-LR1F47K
Metal Film Resistor, 47kR, 1%, 0.6W, 350V, Axial Product overview: LR1F47K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F47K can be used for catalog matching and distributor lookup.

Metal Film Resistor, 47kR, 1%, 0.6W, 350V, Axial Product overview: LR1F47K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F47K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A105961CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105961CT-ND
Through Hole Resistors A105961CT-ND
47 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

47 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105961TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105961TB-ND
Through Hole Resistors A105961TB-ND
47 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

47 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 148893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148893
Through Hole Resistors 148893
TE Connectivity LR1F47K Resistor

TE Connectivity LR1F47K Resistor

Supplier's Site
Through Hole Resistors - 148893P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148893P
Through Hole Resistors 148893P
Metal film resistor,47K 0.6W

Metal film resistor,47K 0.6W

Supplier's Site
Through Hole Resistors - 1648740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648740
Through Hole Resistors 1648740
TE Connectivity LR1F47K Resistor

TE Connectivity LR1F47K Resistor

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 47 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7966 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 47 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7966
Through Hole Thin Film Resistor, Lr Series, 47 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7966
Through Hole Thin Film Resistor, LR Series, 47 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 47 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063432
Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063432
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1123272-LR1F47K 53-LR1F47K A105961CT-ND 148893 148893P 95W7966 70063432
Product Name Resistors - Through Hole Resistors 0.6W 350V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 47 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Technology / Construction MetalFilm METAL FILM MetalFilm Metal film Thin Film (Chip) MetalFilm
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers