TE Connectivity 475ohm 0.6W 350V Resistor LR1F475R

Description
475ohm 1% 0.6W Metal Film Resistor, Axial, 350V Product overview: LR1F475R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475ohm, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475ohm, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F475R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
475ohm 1% 0.6W Metal Film Resistor, Axial, 350V Product overview: LR1F475R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475ohm, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475ohm, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F475R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
475ohm 0.6W 350V Resistor - 53-LR1F475R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
475ohm 0.6W 350V Resistor
53-LR1F475R
475ohm 0.6W 350V Resistor 53-LR1F475R
475ohm 1% 0.6W Metal Film Resistor, Axial, 350V Product overview: LR1F475R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475ohm, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475ohm, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F475R can be used for catalog matching and distributor lookup.

475ohm 1% 0.6W Metal Film Resistor, Axial, 350V Product overview: LR1F475R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475ohm, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475ohm, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F475R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-LR1F475RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F475RCT-ND
Through Hole Resistors 1712-LR1F475RCT-ND
RES 475 OHM 1% 0.6W AXIAL

RES 475 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F475RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F475RTB-ND
Through Hole Resistors 1712-LR1F475RTB-ND
475 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

475 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 475 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7971 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 475 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7971
Through Hole Thin Film Resistor, Lr Series, 475 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7971
Through Hole Thin Film Resistor, LR Series, 475 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 475 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-LR1F475R 1712-LR1F475RCT-ND 95W7971
Product Name 475ohm 0.6W 350V Resistor Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 475 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details