TE Connectivity Through Hole Resistors LR1F470R

Description
TE Connectivity LR1F470R Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F470R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1251158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251158
Through Hole Resistors 1251158
TE Connectivity LR1F470R Resistor

TE Connectivity LR1F470R Resistor

Supplier's Site
Through Hole Resistors - A105960TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105960TB-ND
Through Hole Resistors A105960TB-ND
470 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

470 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105960CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105960CT-ND
Through Hole Resistors A105960CT-ND
470 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

470 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 470 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial - 70063431 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 470 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063431
Resistor;Metal Film;Res 470 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063431
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Resistor, Metal Film, 470R, 1%, Axial; Resistance Te Connectivity - 95W7970 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 470R, 1%, Axial; Resistance Te Connectivity
95W7970
Resistor, Metal Film, 470R, 1%, Axial; Resistance Te Connectivity 95W7970
RESISTOR, METAL FILM, 470R, 1%, AXIAL; Resistance:470ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 470R, 1%, AXIAL; Resistance:470ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1251158 A105960TB-ND 70063431 95W7970
Product Name Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 470 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Resistor, Metal Film, 470R, 1%, Axial; Resistance Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details