TE Connectivity LR1F470K Resistor
Metal film resistor,470K 0.6W
TE Connectivity LR1F470K Resistor
470 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES 470K OHM 1% 0.6W AXIAL
Fixed Resistor, Metal Film, 0.6W, 470000ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F470K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 470000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 470000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F470K can be used for catalog matching and distributor lookup.
Through Hole Thin Film Resistor, LR Series, 470 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 149149 | 149149P | 1712-LR1F470KTB-ND | 53-LR1F470K | 95W7969 | 70063430 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 0.6W 470000ohm 350V Resistor | Through Hole Thin Film Resistor, Lr Series, 470 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity | Resistor;Metal Film;Res 470 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial |
| Technology / Construction | Metal film | MetalFilm | METAL FILM | Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 470000 ohms | 470000 ohms | 470000 ohms | |||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |