TE Connectivity Through Hole Resistors LR1F453R

Description
453 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
453 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR1F453R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR1F453R-ND
Through Hole Resistors LR1F453R-ND
453 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

453 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 453 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R6754 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 453 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R6754
Through Hole Thin Film Resistor, Lr Series, 453 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R6754
Through Hole Thin Film Resistor, LR Series, 453 ohm, 600 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 453 ohm, 600 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR1F453R-ND 20R6754
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 453 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details