Win Source Part Number: 1034882-LR1F430R
Category: Resistors>Through Hole Resistors
Series: LR, Neohm
Package: Tape & Box (TB)
Standard Package: 12,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 430 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm)
Alternative Parts (Cross-Reference): MCMF006FF4300A50; LR1F470R; LR1F390R; LR1F402R; RNF14FBC442R; RNF14FBC392R; RNF14FTD470R; MF0207FTE52-470R; MF0207FTE52-390R1622
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1622476-1,1622476-1-
Base Product Number: LR1F
Fixed Resistor, Metal Film, 0.6W, 430ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F430R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 430ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 430ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F430R can be used for catalog matching and distributor lookup.
TE Connectivity LR1F430R Resistor
Metal film resistor,430R 0.6W
TE Connectivity LR1F430R Resistor
RES 430 OHM 1% 0.6W AXIAL
430 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Through Hole Thin Film Resistor, LR Series, 430 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1034882-LR1F430R | 53-LR1F430R | 148411 | 148411P | 1712-LR1F430RCT-ND | 95W7962 |
| Product Name | Resistors - Through Hole Resistors | Through-Hole 0.6W 430ohm 350V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Thin Film Resistor, Lr Series, 430 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity |
| Technology / Construction | MetalFilm | METAL FILM | Metal film | MetalFilm | Thin Film (Chip) | |
| Resistance Range | 430 ohms | 430 ohms | 430 ohms | 430 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |