TE Connectivity Through Hole Resistors LR1F402R

Description
402 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
402 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR1F402R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR1F402R-ND
Through Hole Resistors LR1F402R-ND
402 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

402 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 402 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7956 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 402 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7956
Through Hole Thin Film Resistor, Lr Series, 402 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7956
Through Hole Thin Film Resistor, LR Series, 402 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 402 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR1F402R-ND 95W7956
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 402 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details