TE Connectivity Through Hole Resistors LR1F3R3

Description
RES 3.3 OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 3.3 OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F3R3CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F3R3CT-ND
Through Hole Resistors 1712-LR1F3R3CT-ND
RES 3.3 OHM 1% 0.6W AXIAL

RES 3.3 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F3R3TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F3R3TB-ND
Through Hole Resistors 1712-LR1F3R3TB-ND
3.3 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

3.3 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 150688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
150688
Through Hole Resistors 150688
TE Connectivity LR1F3R3 Resistor

TE Connectivity LR1F3R3 Resistor

Supplier's Site
Through Hole Resistors - 150688P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
150688P
Through Hole Resistors 150688P
Metal film resistor,3R3 0.6W

Metal film resistor,3R3 0.6W

Supplier's Site
Through Hole Resistors - 1614792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614792
Through Hole Resistors 1614792
TE Connectivity LR1F3R3 Resistor

TE Connectivity LR1F3R3 Resistor

Supplier's Site
Res, 3R3, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity - 64AH3904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity
64AH3904
Res, 3R3, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity 64AH3904
RES, 3R3, 0.6W, AXIAL, METAL FILM; Resistance:3.3ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 3R3, 0.6W, AXIAL, METAL FILM; Resistance:3.3ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 3.3 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063588
Resistor;Metal Film;Res 3.3 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063588
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-LR1F3R3CT-ND 150688 150688P 64AH3904 70063588
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 3R3, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity Resistor;Metal Film;Res 3.3 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads Axial Leads
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details