TE Connectivity 0.6W 350V Resistor LR1F3K6

Description
3.6kR Metal Film Resistor, 0.6W, 350V, 1% Tol, Axial Product overview: LR1F3K6 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F3K6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.6kR Metal Film Resistor, 0.6W, 350V, 1% Tol, Axial Product overview: LR1F3K6 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F3K6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W 350V Resistor - 53-LR1F3K6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W 350V Resistor
53-LR1F3K6
0.6W 350V Resistor 53-LR1F3K6
3.6kR Metal Film Resistor, 0.6W, 350V, 1% Tol, Axial Product overview: LR1F3K6 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F3K6 can be used for catalog matching and distributor lookup.

3.6kR Metal Film Resistor, 0.6W, 350V, 1% Tol, Axial Product overview: LR1F3K6 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F3K6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 148635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148635
Through Hole Resistors 148635
TE Connectivity LR1F3K6 Resistor

TE Connectivity LR1F3K6 Resistor

Supplier's Site
Through Hole Resistors - 148635P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148635P
Through Hole Resistors 148635P
Metal film resistor,3K6 0.6W

Metal film resistor,3K6 0.6W

Supplier's Site
Through Hole Resistors - 1614159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614159
Through Hole Resistors 1614159
TE Connectivity LR1F3K6 Resistor

TE Connectivity LR1F3K6 Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F3K6TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F3K6TB-ND
Through Hole Resistors 1712-LR1F3K6TB-ND
3.6 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

3.6 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F3K6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F3K6CT-ND
Through Hole Resistors 1712-LR1F3K6CT-ND
RES 3.6K OHM 1% 0.6W AXIAL

RES 3.6K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 3.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7914 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 3.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7914
Through Hole Thin Film Resistor, Lr Series, 3.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7914
Through Hole Thin Film Resistor, LR Series, 3.6 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 3.6 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-LR1F3K6 148635 148635P 1712-LR1F3K6TB-ND 95W7914
Product Name 0.6W 350V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 3.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction METAL FILM Metal film MetalFilm Thin Film (Chip)
Resistance Range 3600 ohms 3600 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details