3.3kR 1% 350V Metal Film Resistor, Axial, 600mW Product overview: LR1F3K3 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 600mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 350V, 600mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F3K3 can be used for catalog matching and distributor lookup.
TE Connectivity LR1F3K3 Resistor
TE Connectivity LR1F3K3 Resistor
TE Connectivity LR1F3K3 Resistor
3.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
3.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
RESISTOR, METAL FILM, 3K3, 1%, AXIAL; Resistance:3.3kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-LR1F3K3 | 1251162P | 1251162 | A105959TB-ND | 70063424 | 95W7912 |
| Product Name | 350V 600mW Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Metal Film;Res 3.3 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial | Resistor, Metal Film, 3K3, 1%, Axial; Resistance Te Connectivity |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | MetalFilm | MetalFilm | |
| Resistance Range | 3300 ohms | 3300 ohms | 3300 ohms | 3300 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Operating DC Voltage | 350 volts | 350 volts | ||||
| Operating AC Voltage | 350 volts | 350 volts |