TE Connectivity Through Hole Resistors LR1F39R

Description
RES 39 OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 39 OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F39RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F39RCT-ND
Through Hole Resistors 1712-LR1F39RCT-ND
RES 39 OHM 1% 0.6W AXIAL

RES 39 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F39RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F39RTB-ND
Through Hole Resistors 1712-LR1F39RTB-ND
39 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

39 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 148152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148152
Through Hole Resistors 148152
TE Connectivity LR1F39R Resistor

TE Connectivity LR1F39R Resistor

Supplier's Site
Through Hole Resistors - 148152P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148152P
Through Hole Resistors 148152P
Metal film resistor,39R 0.6W

Metal film resistor,39R 0.6W

Supplier's Site
Through Hole Resistors - 1614786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614786
Through Hole Resistors 1614786
TE Connectivity LR1F39R Resistor

TE Connectivity LR1F39R Resistor

Supplier's Site
Through-Hole 0.6W 39ohm 350V Resistor - 53-LR1F39R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 39ohm 350V Resistor
53-LR1F39R
Through-Hole 0.6W 39ohm 350V Resistor 53-LR1F39R
Fixed Resistor, Metal Film, 0.6W, 39ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F39R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 39ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 39ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F39R can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.6W, 39ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F39R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 39ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 39ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F39R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 39 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
70063422
Resistor;Metal Film;Res 39 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial 70063422
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Res, 39R, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity - 64AH3905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity
64AH3905
Res, 39R, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity 64AH3905
RES, 39R, 0.6W, AXIAL, METAL FILM; Resistance:39ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 39R, 0.6W, AXIAL, METAL FILM; Resistance:39ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-LR1F39RCT-ND 148152 148152P 53-LR1F39R 70063422 64AH3905
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 0.6W 39ohm 350V Resistor Resistor;Metal Film;Res 39 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial Res, 39R, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film METAL FILM MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads Axial Leads
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details