TE Connectivity Through Hole Resistors LR1F390K

Description
TE Connectivity LR1F390K Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F390K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 149127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
149127
Through Hole Resistors 149127
TE Connectivity LR1F390K Resistor

TE Connectivity LR1F390K Resistor

Supplier's Site
Through Hole Resistors - 149127P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
149127P
Through Hole Resistors 149127P
Metal film resistor,390K 0.6W

Metal film resistor,390K 0.6W

Supplier's Site
Through Hole Resistors - 1615446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615446
Through Hole Resistors 1615446
TE Connectivity LR1F390K Resistor

TE Connectivity LR1F390K Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F390KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F390KTB-ND
Through Hole Resistors 1712-LR1F390KTB-ND
390 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

390 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F390KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F390KCT-ND
Through Hole Resistors 1712-LR1F390KCT-ND
RES 390K OHM 1% 0.6W AXIAL

RES 390K OHM 1% 0.6W AXIAL

Buy Now Datasheet
0.6W 350V Resistor - 53-LR1F390K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W 350V Resistor
53-LR1F390K
0.6W 350V Resistor 53-LR1F390K
390kR Metal Film Resistor, 0.6W, 1% Tol, 350V, Axial Product overview: LR1F390K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F390K can be used for catalog matching and distributor lookup.

390kR Metal Film Resistor, 0.6W, 1% Tol, 350V, Axial Product overview: LR1F390K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F390K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 390 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063419
Resistor;Metal Film;Res 390 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063419
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 390 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7945 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 390 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7945
Through Hole Thin Film Resistor, Lr Series, 390 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7945
Through Hole Thin Film Resistor, LR Series, 390 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 390 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 149127 149127P 1712-LR1F390KTB-ND 53-LR1F390K 70063419 95W7945
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.6W 350V Resistor Resistor;Metal Film;Res 390 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 390 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 390000 ohms 390000 ohms 390000 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details