330R Metal Film Resistor, 0.6W, 350V, 1% Tol, Axial Product overview: LR1F330R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F330R can be used for catalog matching and distributor lookup.
330 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
330 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
TE Connectivity LR1F330R Resistor
TE Connectivity LR1F330R Resistor
TE Connectivity LR1F330R Resistor
RESISTOR, METAL FILM, 330R, 1%, AXIAL; Resistance:330ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-LR1F330R | A105958CT-ND | 1251157P | 1251157 | 95W7935 | 70063413 |
| Product Name | 0.6W 350V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor, Metal Film, 330R, 1%, Axial; Resistance Te Connectivity | Resistor;Metal Film;Res 330 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial |
| Technology / Construction | METAL FILM | MetalFilm | Metal film | MetalFilm | MetalFilm | |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Operating DC Voltage | 350 volts | 350 volts | ||||
| Operating AC Voltage | 350 volts | 350 volts |