TE Connectivity Through Hole Resistors LR1F30K

Description
TE Connectivity LR1F30K Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F30K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 148843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148843
Through Hole Resistors 148843
TE Connectivity LR1F30K Resistor

TE Connectivity LR1F30K Resistor

Supplier's Site
Through Hole Resistors - 148843P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148843P
Through Hole Resistors 148843P
Metal film resistor,30K 0.6W

Metal film resistor,30K 0.6W

Supplier's Site
Through Hole Resistors - 1614788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614788
Through Hole Resistors 1614788
TE Connectivity LR1F30K Resistor

TE Connectivity LR1F30K Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F30KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F30KTB-ND
Through Hole Resistors 1712-LR1F30KTB-ND
30 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

30 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F30KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F30KCT-ND
Through Hole Resistors 1712-LR1F30KCT-ND
RES 30K OHM 1% 0.6W AXIAL

RES 30K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Resistor;Metal Film;Res 30 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial - 70063410 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 30 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063410
Resistor;Metal Film;Res 30 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063410
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 30 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7923 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 30 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7923
Through Hole Thin Film Resistor, Lr Series, 30 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7923
Through Hole Thin Film Resistor, LR Series, 30 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 30 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 148843 148843P 1712-LR1F30KTB-ND 70063410 95W7923
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 30 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 30 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 30000 ohms 30000 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details