TE Connectivity 0.6W 350V Resistor LR1F2M2

Description
2.2MΩ 1% 0.6W Metal Film Resistor, Axial, 350V Product overview: LR1F2M2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F2M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2MΩ 1% 0.6W Metal Film Resistor, Axial, 350V Product overview: LR1F2M2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F2M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W 350V Resistor - 53-LR1F2M2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W 350V Resistor
53-LR1F2M2
0.6W 350V Resistor 53-LR1F2M2
2.2MΩ 1% 0.6W Metal Film Resistor, Axial, 350V Product overview: LR1F2M2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F2M2 can be used for catalog matching and distributor lookup.

2.2MΩ 1% 0.6W Metal Film Resistor, Axial, 350V Product overview: LR1F2M2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F2M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-LR1F2M2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F2M2TB-ND
Through Hole Resistors 1712-LR1F2M2TB-ND
2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F2M2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F2M2CT-ND
Through Hole Resistors 1712-LR1F2M2CT-ND
RES 2.2M OHM 1% 0.6W AXIAL

RES 2.2M OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 2.2 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7877 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 2.2 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7877
Through Hole Thin Film Resistor, Lr Series, 2.2 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7877
Through Hole Thin Film Resistor, LR Series, 2.2 Mohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 2.2 Mohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-LR1F2M2 1712-LR1F2M2TB-ND 95W7877
Product Name 0.6W 350V Resistor Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 2.2 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details