RES 2.7K OHM 1% 0.6W AXIAL
2.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
2.7kR Metal Film Resistor, 0.6W, 350V, 1% Tol, Axial Product overview: LR1F2K7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F2K7 can be used for catalog matching and distributor lookup.
TE Connectivity LR1F2K7 Resistor
TE Connectivity LR1F2K7 Resistor
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
Through Hole Thin Film Resistor, LR Series, 2.7 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-LR1F2K7CT-ND | 53-LR1F2K7 | 1251161P | 1680208 | 70063407 | 95W7876 |
| Product Name | Through Hole Resistors | 0.6W 350V Resistor | Through Hole Resistors | Through Hole Resistors | Resistor;Metal Film;Res 2.7 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial | Through Hole Thin Film Resistor, Lr Series, 2.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | General Use | ||||
| Technology / Construction | MetalFilm | METAL FILM | Metal film | MetalFilm | Thin Film (Chip) | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leads | ThroughHole; Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |