TE Connectivity Through Hole Resistors LR1F27R

Description
27 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F27RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F27RTB-ND
Through Hole Resistors 1712-LR1F27RTB-ND
27 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

27 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F27RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F27RCT-ND
Through Hole Resistors 1712-LR1F27RCT-ND
RES 27 OHM 1% 0.6W AXIAL

RES 27 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 148118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148118
Through Hole Resistors 148118
TE Connectivity LR1F27R Resistor

TE Connectivity LR1F27R Resistor

Supplier's Site
Through Hole Resistors - 148118P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148118P
Through Hole Resistors 148118P
Metal film resistor,27R 0.6W

Metal film resistor,27R 0.6W

Supplier's Site
Through Hole Resistors - 1615444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615444
Through Hole Resistors 1615444
TE Connectivity LR1F27R Resistor

TE Connectivity LR1F27R Resistor

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 27 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
70063403
Resistor;Metal Film;Res 27 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial 70063403
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 27 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7905 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 27 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7905
Through Hole Thin Film Resistor, Lr Series, 27 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7905
Through Hole Thin Film Resistor, LR Series, 27 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 27 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 27R, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity - 20R6661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity
20R6661
Res, 27R, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity 20R6661
RES, 27R, 0.6W, METAL FILM, AXIAL; Resistance:27ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 27R, 0.6W, METAL FILM, AXIAL; Resistance:27ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-LR1F27RTB-ND 148118 148118P 70063403 95W7905 20R6661
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 27 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 27 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Res, 27R, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads Axial Leaded
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers