TE Connectivity Through Hole Resistors LR1F270R

Description
270 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A121514CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A121514CT-ND
Through Hole Resistors A121514CT-ND
270 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

270 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A121514TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A121514TB-ND
Through Hole Resistors A121514TB-ND
270 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

270 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 148360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148360
Through Hole Resistors 148360
TE Connectivity LR1F270R Resistor

TE Connectivity LR1F270R Resistor

Supplier's Site
Through Hole Resistors - 148360P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148360P
Through Hole Resistors 148360P
Metal film resistor,270R 0.6W

Metal film resistor,270R 0.6W

Supplier's Site
Through Hole Resistors - 1616130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616130
Through Hole Resistors 1616130
TE Connectivity LR1F270R Resistor

TE Connectivity LR1F270R Resistor

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 270 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7907 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 270 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7907
Through Hole Thin Film Resistor, Lr Series, 270 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7907
Through Hole Thin Film Resistor, LR Series, 270 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 270 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity - 20R6664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity
20R6664
Res, 270R, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity 20R6664
RES, 270R, 0.6W, METAL FILM, AXIAL; Resistance:270ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RES, 270R, 0.6W, METAL FILM, AXIAL; Resistance:270ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Metal Film;Res 270 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial - 70063401 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 270 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063401
Resistor;Metal Film;Res 270 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063401
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A121514CT-ND 148360 148360P 95W7907 20R6664 70063401
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 270 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Res, 270R, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity Resistor;Metal Film;Res 270 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film Thin Film (Chip) MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leaded Axial Leads
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details