TE Connectivity Through Hole Resistors LR1F24R

Description
24 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
24 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR1F24R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR1F24R-ND
Through Hole Resistors LR1F24R-ND
24 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

24 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
24 Ohm 0.6W 350V Resistor - 53-LR1F24R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24 Ohm 0.6W 350V Resistor
53-LR1F24R
24 Ohm 0.6W 350V Resistor 53-LR1F24R
24 Ohm 1% Metal Film Resistor, 0.6W, 350V, Axial Product overview: LR1F24R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 Ohm, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 Ohm, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F24R can be used for catalog matching and distributor lookup.

24 Ohm 1% Metal Film Resistor, 0.6W, 350V, Axial Product overview: LR1F24R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 Ohm, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 Ohm, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F24R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1039604-LR1F24R
Resistors - Through Hole Resistors 1039604-LR1F24R
Win Source Part Number: 1039604-LR1F24R Category: Resistors>Through Hole Resistors Series: LR, Neohm Package: Tape & Box (TB) Standard Package: 12,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 24 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) Alternative Parts (Cross-Reference): MCMF006FF240JA50; LR1F22R; LR1F22R1; LR0204F22R; RNF14FTD22R1; RNF14FTD24R9; RNF14FTD26R1; MF0207FTE52-24R; MF0207FTE52-22R1; MF0207FRE52-22R; CF14JT24R0; CF12JB24R01622400-1; 16224001; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1622400-1,1622400-1- ND Base Product Number: LR1F

Win Source Part Number: 1039604-LR1F24R
Category: Resistors>Through Hole Resistors
Series: LR, Neohm
Package: Tape & Box (TB)
Standard Package: 12,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 24 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm)
Alternative Parts (Cross-Reference): MCMF006FF240JA50; LR1F22R; LR1F22R1; LR0204F22R; RNF14FTD22R1; RNF14FTD24R9; RNF14FTD26R1; MF0207FTE52-24R; MF0207FTE52-22R1; MF0207FRE52-22R; CF14JT24R0; CF12JB24R01622400-1; 16224001;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1622400-1,1622400-1-ND
Base Product Number: LR1F

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 24 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7897 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 24 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7897
Through Hole Thin Film Resistor, Lr Series, 24 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7897
Through Hole Thin Film Resistor, LR Series, 24 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 24 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 24 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
70063399
Resistor;Metal Film;Res 24 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial 70063399
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number LR1F24R-ND 53-LR1F24R 1039604-LR1F24R 95W7897 70063399
Product Name Through Hole Resistors 24 Ohm 0.6W 350V Resistor Resistors - Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 24 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 24 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm METAL FILM MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Resistance Range 24 ohms 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers