RES 24K OHM 1% 0.6W AXIAL
24 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
TE Connectivity LR1F24K Resistor
Metal film resistor,24K 0.6W
TE Connectivity LR1F24K Resistor
Through Hole Thin Film Resistor, LR Series, 24 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-LR1F24KCT-ND | 148821 | 148821P | 95W7896 | 70063398 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Thin Film Resistor, Lr Series, 24 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity | Resistor;Metal Film;Res 24 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | MetalFilm | Metal film | Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % |