TE Connectivity Through Hole Resistors LR1F249R

Description
RES 249 OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 249 OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F249RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F249RCT-ND
Through Hole Resistors 1712-LR1F249RCT-ND
RES 249 OHM 1% 0.6W AXIAL

RES 249 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F249RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F249RTB-ND
Through Hole Resistors 1712-LR1F249RTB-ND
249 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

249 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
249ohm 0.6W 350V Resistor - 53-LR1F249R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
249ohm 0.6W 350V Resistor
53-LR1F249R
249ohm 0.6W 350V Resistor 53-LR1F249R
249ohm 1% 0.6W Metal Film Resistor, Axial, 350V Product overview: LR1F249R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249ohm, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249ohm, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F249R can be used for catalog matching and distributor lookup.

249ohm 1% 0.6W Metal Film Resistor, Axial, 350V Product overview: LR1F249R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249ohm, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249ohm, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F249R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thin Film Resistor, Lr Series, 249 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7901 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 249 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7901
Through Hole Thin Film Resistor, Lr Series, 249 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7901
Through Hole Thin Film Resistor, LR Series, 249 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 249 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-LR1F249RCT-ND 53-LR1F249R 95W7901
Product Name Through Hole Resistors 249ohm 0.6W 350V Resistor Through Hole Thin Film Resistor, Lr Series, 249 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details