TE Connectivity Through Hole Resistors LR1F240R

Description
TE Connectivity LR1F240R Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F240R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 148354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148354
Through Hole Resistors 148354
TE Connectivity LR1F240R Resistor

TE Connectivity LR1F240R Resistor

Supplier's Site
Through Hole Resistors - 148354P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148354P
Through Hole Resistors 148354P
Metal film resistor,240R 0.6W

Metal film resistor,240R 0.6W

Supplier's Site
Through Hole Resistors - 1615009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615009
Through Hole Resistors 1615009
TE Connectivity LR1F240R Resistor

TE Connectivity LR1F240R Resistor

Supplier's Site
Through Hole Resistors - A121513TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A121513TB-ND
Through Hole Resistors A121513TB-ND
240 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

240 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A121513CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A121513CT-ND
Through Hole Resistors A121513CT-ND
240 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

240 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 240 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7899 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 240 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7899
Through Hole Thin Film Resistor, Lr Series, 240 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7899
Through Hole Thin Film Resistor, LR Series, 240 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 240 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 240 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063397
Resistor;Metal Film;Res 240 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063397
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 148354 148354P A121513TB-ND 95W7899 70063397
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 240 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 240 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Technology / Construction Metal film MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 240 ohms 240 ohms 240 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers